LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 700mA DFN4030-14
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 700mA DFN4030-14
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 700mA DFN4030-14
Manufacturer: Diodes Incorporated
Win Source Part Number: 036906-ZXLD1322DCCTC
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: ZXLD1322
Output Voltage: 18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-DFN-EP (4x3)
Maximum Supply Voltage: 15V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 700mA
Introduction Date: January 25, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 700MA 14DFN Product overview: ZXLD1322DCCTC from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1322DCCTC can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 14DFN
IC LED DRV RGLTR PWM 700MA 14DFN
LED DRIVER, BUCK-BOOST, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ZXLD1322DCCTR-ND | 036906-ZXLD1322DCCTC | 137-ZXLD1322DCCTC | ZXLD1322DCCTC | ZXLD1322DCCTC | 76AH6151 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - ZXLD1322DCCTC | 700MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck-Boost, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 15 volts | 2.5 volts | 2.5 to 15 volts | 2.5 to 15 volts | ||
| Output Voltage | 18 volts | 18 volts | 18 volts | |||
| Output Current | 700 milliamps | 700 milliamps | 700 milliamps |