DIODES Incorporated Buck Boost 700mA LED Driver IC ZXLD1322

Description
Buck/boost mode DC-DC converter for LED driving with 700mA output and current control Product overview: ZXLD1322 from Zetex Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 700mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, 700mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1322 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Buck/boost mode DC-DC converter for LED driving with 700mA output and current control Product overview: ZXLD1322 from Zetex Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 700mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, 700mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1322 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck Boost 700mA LED Driver IC
137-ZXLD1322
Buck Boost 700mA LED Driver IC 137-ZXLD1322
Buck/boost mode DC-DC converter for LED driving with 700mA output and current control Product overview: ZXLD1322 from Zetex Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 700mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, 700mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1322 can be used for catalog matching and distributor lookup.

Buck/boost mode DC-DC converter for LED driving with 700mA output and current control Product overview: ZXLD1322 from Zetex Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 700mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, 700mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1322 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - ZXLD1322 - 1283383-ZXLD1322 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ZXLD1322
1283383-ZXLD1322
PMIC - PMIC - LED Drivers - ZXLD1322 1283383-ZXLD1322
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283383-ZXLD1322 Manufacturer Homepage: www.diodes.com/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Zetex Semiconductors
Win Source Part Number: 1283383-ZXLD1322
Manufacturer Homepage: www.diodes.com/
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-ZXLD1322 1283383-ZXLD1322
Product Name Buck Boost 700mA LED Driver IC PMIC - PMIC - LED Drivers - ZXLD1322
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ICL8002G - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
LED Driver ICs - 2060172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1.2 watts
View Details