LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 50mA TSOT-23-5
IC LED DRVR RGLTR PWM TSOT23-5 Product overview: ZXLD1101ET5TA from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1101ET5TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 120101-ZXLD1101ET5TA
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: ZXLD1101
Output Voltage: 28V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 50mA
Alternative Parts (Cross-Reference): BU8770AFV-E2; LTC3212EDDB#PBF; LM4970SDX/NOPB; MP1519DQTL-Z;
Introduction Date: February 03, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM SOT23-5
IC LED DRVR RGLTR PWM TSOT23-5
IC LED DRIVER RGLTR DIM SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ZXLD1101ET5TR-ND | 137-ZXLD1101ET5TA | 120101-ZXLD1101ET5TA | 233-ZXLD1101ET5TA | ZXLD1101ET5TA | ZXLD1101ET5TA |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - ZXLD1101ET5TA | IC LED DRIVER RGLTR DIM SOT23-5 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 to 5.5 volts | ||
| Output Voltage | 28 volts | 28 volts | ||||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps |