DIODES Incorporated PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3114N7TC ZXGD3114N7TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904384-ZXGD3114N7TC Operating Temperature Range: -50°C ~ 150°C (TJ) Features: OR Controller 7-SO Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: ZXGD3114 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904384-ZXGD3114N7TC Operating Temperature Range: -50°C ~ 150°C (TJ) Features: OR Controller 7-SO Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: ZXGD3114 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3114N7TC - 904384-ZXGD3114N7TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3114N7TC
904384-ZXGD3114N7TC
PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3114N7TC 904384-ZXGD3114N7TC
Manufacturer: Diodes Incorporated Win Source Part Number: 904384-ZXGD3114N7TC Operating Temperature Range: -50°C ~ 150°C (TJ) Features: OR Controller 7-SO Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: ZXGD3114 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 904384-ZXGD3114N7TC
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: OR Controller 7-SO
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXGD3114
Categories: Integrated Circuits (ICs)
Case / Package: 7-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ZXGD3114N7TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ZXGD3114N7TC
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ZXGD3114N7TC
OR\\\'ING CONTROLLER SO-7 T&R 2.5K

OR\\\'ING CONTROLLER SO-7 T&R 2.5K

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 904384-ZXGD3114N7TC ZXGD3114N7TC
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3114N7TC Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Diode Type OR Controller 7-SO
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4990 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 21.6 mA
IR 2 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35SGQ060 - 35SGQ060 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details