DIODES Incorporated Connectors, Interconnects - Modular Connectors - Modular Connector Jacks ZXGD3111N7TC

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) FET Type: N-Channel Internal Switch(s): Single Switch, Normally Closed Delay Time - ON: 20 ns Delay Time - OFF: 25 ns Voltage - Supply: 3V Applications: Board Mount Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) FET Type: N-Channel Internal Switch(s): Single Switch, Normally Closed Delay Time - ON: 20 ns Delay Time - OFF: 25 ns Voltage - Supply: 3V Applications: Board Mount Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) FET Type: N-Channel Internal Switch(s): Single Switch, Normally Closed Delay Time - ON: 20 ns Delay Time - OFF: 25 ns Voltage - Supply: 3V Applications: Board Mount Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
FET Type: N-Channel
Internal Switch(s): Single Switch, Normally Closed
Delay Time - ON: 20 ns
Delay Time - OFF: 25 ns
Voltage - Supply: 3V
Applications: Board Mount
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers