High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
IC GATE DRVR HI-SIDE/LO-SIDE 8SO Product overview: ZXGD3103N8TC from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ZXGD3103N8TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036901-ZXGD3103N8TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.5A, 6A
Family Name: ZXGD3103N8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 15 V
Rise and Fall Time: 450ns, 21ns
Alternative Parts (Cross-Reference): EL7156CSZ-T7; EL7156CSZ-T7A; EL7156CSZ;
Introduction Date: January 25, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
IC GATE DRVR HI-SIDE/LO-SIDE 8SO
GATE DRIVER, 8SOP; Driver Configuration:-; Peak Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15ns; Output Delay:20ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Gate Drivers SYNC Mosfet CNTRL Vcc 15V 25mA 490mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ZXGD3103N8TCCT-ND | 730-ZXGD3103N8TC | 036901-ZXGD3103N8TC | ZXGD3103N8TC | ZXGD3103N8TC | 55T4052 | ZXGD3103N8TC |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - ZXGD3103N8TC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver, 8Sop; Driver Configuration Diodes Inc. | Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 5 to 15 volts | 5 to 15 volts | 5 to 15 volts | 5 to 15 volts | 15 to 5 volts | 5 to 15 volts | |
| Rise Time | 450 ns | 450 ns | 450 ns | 450 ns |