Manufacturer: Diodes Incorporated
Win Source Part Number: 036899-ZXGD3101N8TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.5A, 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 15 V
Rise and Fall Time: 305ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC GATE DRVR HI-SIDE/LO-SIDE 8SO Product overview: ZXGD3101N8TC from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ZXGD3101N8TC can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
Gate Drivers SYNC REC Controller Vcc 15V 25mA 490mA
IC GATE DRVR HI-SIDE/LO-SIDE 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 036899-ZXGD3101N8TC | 730-ZXGD3101N8TC | ZXGD3101N8TCTR-ND | ZXGD3101N8TC | ZXGD3101N8TC | ZXGD3101N8TC |
| Product Name | PMIC - PMIC - Gate Drivers - ZXGD3101N8TC | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 5 to 15 volts | 5 to 15 volts | 5 to 15 volts | 5 to 15 volts | 15 to 5 volts | |
| Rise Time | 305 ns | 305 ns | 305 ns | 305 ns |