Low-Side Gate Driver IC Non-Inverting SOT-26
Low-Side Gate Driver IC Non-Inverting SOT-26
Low-Side Gate Driver IC Non-Inverting SOT-26
IC GATE DRVR LOW-SIDE SOT26 Product overview: ZXGD3009E6TA from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ZXGD3009E6TA can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -55 TO 150DEG C; Driver Configuration:Low Side; Peak Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:40V; Driver Case Style:SOT-26; No. of Pins:6Pins; Input Delay:3.8ns; Output Delay:4ns; Operating RoHS Compliant: Yes
Gate Drivers 40V 2A Gate Driver High Speed 1A 10mA
IC GATE DRVR LOW-SIDE SOT26
Low Side 1 MOSFET 2A 210ns 240ns 40V 2A SOT-26 Gate Drive ICs ROHS
Low-Side Gate Driver IC Non-Inverting SOT-26
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ZXGD3009E6TADICT-ND | 730-ZXGD3009E6TA | 07AH4937 | ZXGD3009E6TA | ZXGD3009E6TA | ZXGD3009E6TA | ZXGD3009E6TA |
| Product Name | Gate Drivers | Gate Driver IC | Mosfet Driver, -55 To 150Deg C; Driver Configuration Diodes Inc. | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 1 amps | 2 amps | 1 amps | 2 amps | |||
| Supply Voltage | 40 volts | ? to 40 volts | ? to 40 volts | 40 volts | 40 volts | ||
| Rise Time | 210 ns | 210 ns | 210 ns | 210 ns |