DIODES Incorporated PMIC - PMIC - Gate Drivers - ZXGD3009DYTA ZXGD3009DYTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801169-ZXGD3009DYTA Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 210ns, 240ns Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 40V (Maximum)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801169-ZXGD3009DYTA Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 210ns, 240ns Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 40V (Maximum)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXGD3009DYTA is a high-speed, non-inverting single gate driver designed for switching MOSFETs, capable of delivering up to 1A peak source/sink current. It features a high-gain buffer that can typically drive 500mA into low gate impedance with only 10mA input from a controller, allowing for effective charging and discharging of capacitive loads. The driver is optimized for rapid switching, which minimizes power losses and distortion in high current applications. This device allows for independent control of MOSFET turn-on and turn-off times, which can help reduce EMI and cross conduction issues. It operates with a supply voltage of up to 40V and is qualified to AEC-Q101 standards, ensuring high reliability. The ZXGD3009DYTA is packaged in a SOT363 case and is fully RoHS compliant, making it suitable for environmentally conscious designs. Its low quiescent supply current and robust design against latch-up and shoot-through issues further enhance its applicability in power supplies, DC-DC converters, and amplifier output stages.

Datasheet Summary
Powered by GS/AI

The ZXGD3009DYTA is a high-speed, non-inverting single gate driver designed for switching MOSFETs, capable of delivering up to 1A peak source/sink current. It features a high-gain buffer that can typically drive 500mA into low gate impedance with only 10mA input from a controller, allowing for effective charging and discharging of capacitive loads. The driver is optimized for rapid switching, which minimizes power losses and distortion in high current applications. This device allows for independent control of MOSFET turn-on and turn-off times, which can help reduce EMI and cross conduction issues. It operates with a supply voltage of up to 40V and is qualified to AEC-Q101 standards, ensuring high reliability. The ZXGD3009DYTA is packaged in a SOT363 case and is fully RoHS compliant, making it suitable for environmentally conscious designs. Its low quiescent supply current and robust design against latch-up and shoot-through issues further enhance its applicability in power supplies, DC-DC converters, and amplifier output stages.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ZXGD3009DYTA - 801169-ZXGD3009DYTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ZXGD3009DYTA
801169-ZXGD3009DYTA
PMIC - PMIC - Gate Drivers - ZXGD3009DYTA 801169-ZXGD3009DYTA
Manufacturer: Diodes Incorporated Win Source Part Number: 801169-ZXGD3009DYTA Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 210ns, 240ns Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 40V (Maximum)

Manufacturer: Diodes Incorporated
Win Source Part Number: 801169-ZXGD3009DYTA
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 210ns, 240ns
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 40V (Maximum)

Buy Now Datasheet
PMIC - Gate Drivers - ZXGD3009DYTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ZXGD3009DYTA
PMIC - Gate Drivers ZXGD3009DYTA
IC GATE DRVR LOW-SIDE SOT363

IC GATE DRVR LOW-SIDE SOT363

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 801169-ZXGD3009DYTA ZXGD3009DYTA
Product Name PMIC - PMIC - Gate Drivers - ZXGD3009DYTA PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input NAND gate - 74AHC2G00DP,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details