Manufacturer: Diodes Incorporated
Win Source Part Number: 1120354-ZXGD3005E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 10A, 10A
Family Name: ZXGD3005E6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Supply Voltage - Operating: 25V (Max)
Rise and Fall Time: 48ns, 35ns
Introduction Date: December 13, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1120354-ZXGD3005E6TA |
| Product Name | PMIC - PMIC - Gate Drivers - ZXGD3005E6TA |
| Gate Type | Buffer/Driver |