DIODES Incorporated PMIC - PMIC - Gate Drivers - ZXGD3004E6TA ZXGD3004E6TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044162-ZXGD3004E6TA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 8A, 8A Family Name: ZXGD3004E6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 40V (Max) Rise and Fall Time: 13.4ns, 12.4ns Alternative Parts (Cross-Reference): ZXGD3004E6; Introduction Date: October 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044162-ZXGD3004E6TA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 8A, 8A Family Name: ZXGD3004E6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 40V (Max) Rise and Fall Time: 13.4ns, 12.4ns Alternative Parts (Cross-Reference): ZXGD3004E6; Introduction Date: October 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ZXGD3004E6TA - 044162-ZXGD3004E6TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ZXGD3004E6TA
044162-ZXGD3004E6TA
PMIC - PMIC - Gate Drivers - ZXGD3004E6TA 044162-ZXGD3004E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 044162-ZXGD3004E6TA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 8A, 8A Family Name: ZXGD3004E6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 40V (Max) Rise and Fall Time: 13.4ns, 12.4ns Alternative Parts (Cross-Reference): ZXGD3004E6; Introduction Date: October 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 044162-ZXGD3004E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 8A, 8A
Family Name: ZXGD3004E6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: 40V (Max)
Rise and Fall Time: 13.4ns, 12.4ns
Alternative Parts (Cross-Reference): ZXGD3004E6;
Introduction Date: October 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Gate Drivers - ZXGD3004E6TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ZXGD3004E6TA
PMIC - Gate Drivers ZXGD3004E6TA
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 044162-ZXGD3004E6TA ZXGD3004E6TA
Product Name PMIC - PMIC - Gate Drivers - ZXGD3004E6TA PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74AHC123ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT763-1 SOT763-1
View Details
2 suppliers
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers