IC GATE DRVR LOW-SIDE SOT23-6 Product overview: ZXGD3003E6TA from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ZXGD3003E6TA can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
IC GATE DRVR LOW-SIDE SOT23-6
Gate Drivers 5A Gate Driver Mosfet
DRIVER, GATE, BIPOLOR, 5A (PEAK); Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:0V; Supply Voltage Max:40V; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Delay:1.8ns; Output Delay:1.7ns; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-ZXGD3003E6TA | ZXGD3003E6CT-ND | ZXGD3003E6TA | ZXGD3003E6TA | 95M0353 | ZXGD3003E6TA |
| Product Name | SOT23 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Driver, Gate, Bipolor, 5A (Peak); Driver Configuration Diodes Inc. | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | |||
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | ? to 40 volts | 40 volts | 0.0 to 40 volts | 40 volts |