DIODES Incorporated PMIC - PMIC - Gate Drivers - ZXGD3002E6TA ZXGD3002E6TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120353-ZXGD3002E6TA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 20V (Max) Rise and Fall Time: 8.3ns, 10.8ns Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120353-ZXGD3002E6TA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 20V (Max) Rise and Fall Time: 8.3ns, 10.8ns Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ZXGD3002E6TA - 1120353-ZXGD3002E6TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ZXGD3002E6TA
1120353-ZXGD3002E6TA
PMIC - PMIC - Gate Drivers - ZXGD3002E6TA 1120353-ZXGD3002E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120353-ZXGD3002E6TA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 20V (Max) Rise and Fall Time: 8.3ns, 10.8ns Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120353-ZXGD3002E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: 20V (Max)
Rise and Fall Time: 8.3ns, 10.8ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
PMIC - Gate Drivers - ZXGD3002E6TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ZXGD3002E6TA
PMIC - Gate Drivers ZXGD3002E6TA
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1120353-ZXGD3002E6TA ZXGD3002E6TA
Product Name PMIC - PMIC - Gate Drivers - ZXGD3002E6TA PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details