Gate Drivers 9A Gate Driver FET or IBGT 12V 3ns
Low-Side Gate Driver IC Non-Inverting SOT-23-6
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | ZXGD3001E6QTA | ZXGD3001E6QTA |
| Product Name | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 9 amps | |
| Supply Voltage | 12 volts | |
| Rise Time | 7.3 ns |