Manufacturer: Diodes Incorporated
Win Source Part Number: 117961-ZXFV202N8TA
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 210MHz
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOP
Supply Voltage - Operating: ±4.75 V to 5.25 V
Operating Supply Current: 7.5mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC AMP VIDEO SGL 5V 8-SOIC Product overview: ZXFV202N8TA from Diodes Incorporated is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ZXFV202N8TA can be used for catalog matching and distributor lookup.
IC AMP CURRENT FEEDBACK 8SOP
Video Amp 1 Current Feedback 8-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 117961-ZXFV202N8TA | 737-ZXFV202N8TA | ZXFV202N8TA | ZXFV202N8TA |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - ZXFV202N8TA | 5V SOIC Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Package Type | SOP; 8-SOP | Reel - TR | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Range | Current Feedback | |||
| Bandwidth | 210 MHz | 210 MHz |