DIODES Incorporated Op Amp Evaluation Boards ZXFV201EV

Description
ZXFV201 Amplifier, Quad Video Evaluation Board
Request a Quote Datasheet
Description
ZXFV201 Amplifier, Quad Video Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amp Evaluation Boards - ZXFV201EV-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
ZXFV201EV-ND
Op Amp Evaluation Boards ZXFV201EV-ND
ZXFV201 Amplifier, Quad Video Evaluation Board

ZXFV201 Amplifier, Quad Video Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - ZXFV201EV - 800441-ZXFV201EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - ZXFV201EV
800441-ZXFV201EV
Evaluation and Demonstration Boards and Kits - ZXFV201EV 800441-ZXFV201EV
Manufacturer: Diodes Incorporated Win Source Part Number: 800441-ZXFV201EV Main Purpose: Video, Amplifier, Quad Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Current Feedback, 300MHz, 400V/us, ±5V Embedded: No Utilized IC / Part: ZXFV201 Secondary Attributes: Gain of 1 or 2, 40mA Output Family Name: ZXFV201EV Categories: Development Boards, Kits, Programmers Introduction Date: April 30, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800441-ZXFV201EV
Main Purpose: Video, Amplifier, Quad
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: Current Feedback, 300MHz, 400V/us, ±5V
Embedded: No
Utilized IC / Part: ZXFV201
Secondary Attributes: Gain of 1 or 2, 40mA Output
Family Name: ZXFV201EV
Categories: Development Boards, Kits, Programmers
Introduction Date: April 30, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - ZXFV201EV - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
ZXFV201EV
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards ZXFV201EV
EVAL BOARD FOR ZXFV201

EVAL BOARD FOR ZXFV201

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ZXFV201EV-ND 800441-ZXFV201EV ZXFV201EV
Product Name Op Amp Evaluation Boards Evaluation and Demonstration Boards and Kits - ZXFV201EV Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Manufacturer DIODES INCORPORATED; Other
Unlock Full Specs
to access all available technical data

Similar Products

GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 2326797 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Power, Motor & Robotics Development Tools - 1743243 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details