IC CURRENT MONITOR SOT25 Product overview: ZXCT1110W5-7 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1110W5-7 can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side SOT-25
Current Monitor Regulator High-Side SOT-25
Current Monitor Regulator High-Side SOT-25
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120344-ZXCT1110W5-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 36 V
Sensing Method: High-Side
Family Name: ZXCT1110
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Purpose: Current Monitor
Introduction Date: March 07, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC CURR MONITOR HIGH SIDE SOT25
IC CURR MONITOR HIGH SIDE SOT25
Current & Power Monitors & Regulators LOW PWR HIGH-SIDE 24V 3uA MONITOR
IC CURR MONITOR HIGH SIDE SOT25
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-ZXCT1110W5-7 | ZXCT1110W5-7DICT-ND | 1120344-ZXCT1110W5-7 | ZXCT1110W5-7 | ZXCT1110W5-7 | ZXCT1110W5-7 | ZXCT1110W5-7 |
| Product Name | Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - ZXCT1110W5-7 | Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management |
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SOT-25 | Other; SC-74A, SOT-753 |