DIODES Incorporated Monitor, Current, 650Khz, Sot-23-3; No. Of Amplifiers Diodes Inc. ZXCT1109SA-7

Description
MONITOR, CURRENT, 650KHZ, SOT-23-3; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:650kHz; CMRR:- RoHS Compliant: Yes
Datasheet
Description
MONITOR, CURRENT, 650KHZ, SOT-23-3; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:650kHz; CMRR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor, Current, 650Khz, Sot-23-3; No. Of Amplifiers Diodes Inc. - 55T4048 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, Current, 650Khz, Sot-23-3; No. Of Amplifiers Diodes Inc.
55T4048
Monitor, Current, 650Khz, Sot-23-3; No. Of Amplifiers Diodes Inc. 55T4048
MONITOR, CURRENT, 650KHZ, SOT-23-3; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:650kHz; CMRR:- RoHS Compliant: Yes

MONITOR, CURRENT, 650KHZ, SOT-23-3; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:650kHz; CMRR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 55T4048
Product Name Monitor, Current, 650Khz, Sot-23-3; No. Of Amplifiers Diodes Inc.
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1000MHz Rf Amplifier - 860-D10040200GTH - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Bulk
View Details
Low-Power Dual Quad Operational Amplifier IC - 687-LT1114ACN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BSAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers