Current Monitor Regulator High-Side SOT-23-3
Current Monitor Regulator High-Side SOT-23-3
Current Monitor Regulator High-Side SOT-23-3
IC CURRENT MONITOR SOT23-3 Product overview: ZXCT1109SA-7 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1109SA-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 806082-ZXCT1109SA-7
Packaging: Reel
Mounting Style: SMD
Voltage - Input: 2.5V ~ 36V
Function: Current Monitor
Sensing Method: High-Side
Supplier Device Package: SOT-23
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: ZXCT1109
IC CURR MONITOR HIGH SIDE SOT23
IC CURR MONITOR HIGH SIDE SOT23
IC CURR MONITOR HIGH SIDE SOT23
Current & Power Monitors & Regulators LOW PWR HIGH-SIDE 24V 3uA MONITOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ZXCT1109SA-7DITR-ND | 734-ZXCT1109SA-7 | 806082-ZXCT1109SA-7 | ZXCT1109SA-7 | ZXCT1109SA-7 | ZXCT1109SA-7 | ZXCT1109SA-7 |
| Product Name | Current Regulation/Management | SOT23 Power Management IC | PMIC - PMIC - Current Regulation/Management - ZXCT1109SA-7 | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |