DIODES Incorporated Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories ZXCT1109QSA-7

Description
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories Part Status: Obsolete Function: Multiple, NonProgrammable Voltage - Input: 2.5 V ~ 6 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories Part Status: Obsolete Function: Multiple, NonProgrammable Voltage - Input: 2.5 V ~ 6 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories Part Status: Obsolete Function: Multiple, NonProgrammable Voltage - Input: 2.5 V ~ 6 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Part Status: Obsolete
Function: Multiple, NonProgrammable
Voltage - Input: 2.5 V ~ 6 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Mounting Requires Holder
Unlock Full Specs
to access all available technical data