Current Monitor Regulator High-Side SOT-23-3
Current Monitor Regulator High-Side SOT-23-3
Current Monitor Regulator High-Side SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 904378-ZXCT1107QSA-7
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High-Side - SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXCT1107
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ZXCT1107QSA-7DICT, ZXCT1107QSA-7DIDKR, ZXCT1107QSA-7DITR
IC CURRENT MONITOR SOT23-3 Product overview: ZXCT1107QSA-7 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1107QSA-7 can be used for catalog matching and distributor lookup.
IC CURR MONITOR HIGH SIDE SOT23
IC CURR MONITOR HIGH SIDE SOT23
Current & Power Monitors & Regulators Auto Grade MicPWR Current Monitor 3uA
IC CURR MONITOR HIGH SIDE SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ZXCT1107QSA-7DICT-ND | 904378-ZXCT1107QSA-7 | 734-ZXCT1107QSA-7 | ZXCT1107QSA-7 | ZXCT1107QSA-7 | ZXCT1107QSA-7 | ZXCT1107QSA-7 |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - ZXCT1107QSA-7 | SOT23 Power Management IC | Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 |