DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1087E5TA ZXCT1087E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940055-ZXCT1087E5TA Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side - SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: ZXCT1087 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ZXCT1087E5TATR, ZXCT1087E5TACT, ZXCT1087E5TADKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940055-ZXCT1087E5TA Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side - SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: ZXCT1087 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ZXCT1087E5TATR, ZXCT1087E5TACT, ZXCT1087E5TADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1087E5TA - 940055-ZXCT1087E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1087E5TA
940055-ZXCT1087E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1087E5TA 940055-ZXCT1087E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 940055-ZXCT1087E5TA Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side - SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: ZXCT1087 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ZXCT1087E5TATR, ZXCT1087E5TACT, ZXCT1087E5TADKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 940055-ZXCT1087E5TA
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High-Side - SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXCT1087
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ZXCT1087E5TATR, ZXCT1087E5TACT, ZXCT1087E5TADKR

Buy Now Datasheet
Current Regulation/Management - ZXCT1087E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1087E5TA
Current Regulation/Management ZXCT1087E5TA
Current Monitor Regulator High-Side SOT-25

Current Monitor Regulator High-Side SOT-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 940055-ZXCT1087E5TA ZXCT1087E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1087E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details