DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1086E5TA ZXCT1086E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036896-ZXCT1086E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036896-ZXCT1086E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1086E5TA - 036896-ZXCT1086E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1086E5TA
036896-ZXCT1086E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1086E5TA 036896-ZXCT1086E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036896-ZXCT1086E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036896-ZXCT1086E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 60 V
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - ZXCT1086E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1086E5TA
Current Regulation/Management ZXCT1086E5TA
Current Monitor Regulator High-Side SOT-25

Current Monitor Regulator High-Side SOT-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 036896-ZXCT1086E5TA ZXCT1086E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1086E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219938 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details