DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1084E5TA ZXCT1084E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036895-ZXCT1084E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036895-ZXCT1084E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1084E5TA - 036895-ZXCT1084E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1084E5TA
036895-ZXCT1084E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1084E5TA 036895-ZXCT1084E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036895-ZXCT1084E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036895-ZXCT1084E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 60 V
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - ZXCT1084E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1084E5TA
Current Regulation/Management ZXCT1084E5TA
Current Monitor Regulator High-Side SOT-25

Current Monitor Regulator High-Side SOT-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 036895-ZXCT1084E5TA ZXCT1084E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1084E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897808 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details