DIODES Incorporated Current Regulation/Management ZXCT1082E5TA

Description
Current Monitor Regulator High-Side SOT-25
Request a Quote Datasheet
Description
Current Monitor Regulator High-Side SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - ZXCT1082E5TACT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
ZXCT1082E5TACT-ND
Current Regulation/Management ZXCT1082E5TACT-ND
Current Monitor Regulator High-Side SOT-25

Current Monitor Regulator High-Side SOT-25

Buy Now Datasheet
Current Regulation/Management - ZXCT1082E5TATR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
ZXCT1082E5TATR-ND
Current Regulation/Management ZXCT1082E5TATR-ND
Current Monitor Regulator High-Side SOT-25

Current Monitor Regulator High-Side SOT-25

Buy Now Datasheet
Current Regulation/Management - ZXCT1082E5TADKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
ZXCT1082E5TADKR-ND
Current Regulation/Management ZXCT1082E5TADKR-ND
Current Monitor Regulator High-Side SOT-25

Current Monitor Regulator High-Side SOT-25

Buy Now Datasheet
Singapore, Singapore
Power Management IC
734-ZXCT1082E5TA
Power Management IC 734-ZXCT1082E5TA
IC CURRENT MONITOR SOT25 Product overview: ZXCT1082E5TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1082E5TA can be used for catalog matching and distributor lookup.

IC CURRENT MONITOR SOT25 Product overview: ZXCT1082E5TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1082E5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - ZXCT1082E5TA - 036893-ZXCT1082E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1082E5TA
036893-ZXCT1082E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1082E5TA 036893-ZXCT1082E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036893-ZXCT1082E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036893-ZXCT1082E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 60 V
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - ZXCT1082E5TA - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
ZXCT1082E5TA
Current Regulation/Management ZXCT1082E5TA
IC CURRENT MONITOR SOT23-5

IC CURRENT MONITOR SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Current Regulation-Management - ZXCT1082E5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Current Regulation-Management
ZXCT1082E5TA
Integrated Circuits (ICs) - PMIC - Current Regulation-Management ZXCT1082E5TA
IC CURRENT MONITOR SOT23-5

IC CURRENT MONITOR SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
ZXCT1082E5TA
Current & Power Monitors & Regulators ZXCT1082E5TA
Current & Power Monitors & Regulators 2.7V TO 60V 0.6uA EXT GAIN

Current & Power Monitors & Regulators 2.7V TO 60V 0.6uA EXT GAIN

Buy Now Datasheet
PMIC - Current Regulation/Management - ZXCT1082E5TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
ZXCT1082E5TA
PMIC - Current Regulation/Management ZXCT1082E5TA
IC CURRENT MONITOR SOT23-5

IC CURRENT MONITOR SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ZXCT1082E5TACT-ND 734-ZXCT1082E5TA 036893-ZXCT1082E5TA ZXCT1082E5TA ZXCT1082E5TA ZXCT1082E5TA ZXCT1082E5TA
Product Name Current Regulation/Management Power Management IC PMIC - PMIC - Current Regulation/Management - ZXCT1082E5TA Current Regulation/Management Integrated Circuits (ICs) - PMIC - Current Regulation-Management Current & Power Monitors & Regulators PMIC - Current Regulation/Management
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SOT-25 Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-2.9-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
Output Voltage 3 volts
IQ 0.0060 amps
View Details