IC CURRENT MONITOR 3% SOT25
Current Monitor Regulator High-Side 1mA SOT-25
IC CURRENT MONITOR 3% SOT25
Manufacturer: Diodes Incorporated
Win Source Part Number: 904376-ZXCT1081QE5TA
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High-Side 1mA SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXCT1081
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ZXCT1081QE5TADI, ZXCT1081QE5TADICT, ZXCT1081QE5TADIDKR, ZXCT1081QE5TADITR
IC CURRENT MONITOR 3% SOT25 Product overview: ZXCT1081QE5TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1081QE5TA can be used for catalog matching and distributor lookup.
Current & Power Monitors & Regulators Auto Grade 40V CM 4.5 12V 30uA 0.5MHz
IC CURRENT MONITOR SOT25
IC CURRENT MONITOR SOT25
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 31-ZXCT1081QE5TADKR-ND | 904376-ZXCT1081QE5TA | 734-ZXCT1081QE5TA | ZXCT1081QE5TA | ZXCT1081QE5TA | ZXCT1081QE5TA |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - ZXCT1081QE5TA | Power Management IC | Current & Power Monitors & Regulators | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | PMIC - Current Regulation/Management |
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-25 | Other; Tape & Reel (TR) |