DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1081E5TA ZXCT1081E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 083844-ZXCT1081E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 3 V to 40 V Output Current: 1mA Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 083844-ZXCT1081E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 3 V to 40 V Output Current: 1mA Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1081E5TA - 083844-ZXCT1081E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1081E5TA
083844-ZXCT1081E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1081E5TA 083844-ZXCT1081E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 083844-ZXCT1081E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 3 V to 40 V Output Current: 1mA Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 083844-ZXCT1081E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 40 V
Output Current: 1mA
Accuracy: ±3%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - ZXCT1081E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1081E5TA
Current Regulation/Management ZXCT1081E5TA
Current Monitor Regulator High-Side 1mA SOT-23-5

Current Monitor Regulator High-Side 1mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 083844-ZXCT1081E5TA ZXCT1081E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1081E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1901697P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Open Drain, Active High, Active Low
View Details