DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1051E5TA ZXCT1051E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044161-ZXCT1051E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 20 V Accuracy: ±1% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044161-ZXCT1051E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 20 V Accuracy: ±1% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1051E5TA - 044161-ZXCT1051E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1051E5TA
044161-ZXCT1051E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1051E5TA 044161-ZXCT1051E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 044161-ZXCT1051E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 20 V Accuracy: ±1% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044161-ZXCT1051E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 20 V
Accuracy: ±1%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - ZXCT1051E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1051E5TA
Current Regulation/Management ZXCT1051E5TA
Current Monitor Regulator High/Low-Side SOT-23-5

Current Monitor Regulator High/Low-Side SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 044161-ZXCT1051E5TA ZXCT1051E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1051E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901495P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details