DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1041E5TA ZXCT1041E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120343-ZXCT1041E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 20 V Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120343-ZXCT1041E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 20 V Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1041E5TA - 1120343-ZXCT1041E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1041E5TA
1120343-ZXCT1041E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1041E5TA 1120343-ZXCT1041E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120343-ZXCT1041E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 20 V Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120343-ZXCT1041E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 20 V
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - ZXCT1041E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1041E5TA
Current Regulation/Management ZXCT1041E5TA
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1120343-ZXCT1041E5TA ZXCT1041E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1041E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details