DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1032N8TA ZXCT1032N8TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904375-ZXCT1032N8TA Operating Temperature Range: -40°C ~ 85°C Features: Current Monitor Regulator High-Side - 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ZXCT1032 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ZXCT1032N8CT, ZXCT1032N8DKR, ZXCT1032N8TR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904375-ZXCT1032N8TA Operating Temperature Range: -40°C ~ 85°C Features: Current Monitor Regulator High-Side - 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ZXCT1032 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ZXCT1032N8CT, ZXCT1032N8DKR, ZXCT1032N8TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1032N8TA - 904375-ZXCT1032N8TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1032N8TA
904375-ZXCT1032N8TA
PMIC - PMIC - Current Regulation/Management - ZXCT1032N8TA 904375-ZXCT1032N8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 904375-ZXCT1032N8TA Operating Temperature Range: -40°C ~ 85°C Features: Current Monitor Regulator High-Side - 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ZXCT1032 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ZXCT1032N8CT, ZXCT1032N8DKR, ZXCT1032N8TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 904375-ZXCT1032N8TA
Operating Temperature Range: -40°C ~ 85°C
Features: Current Monitor Regulator High-Side - 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZXCT1032
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ZXCT1032N8CT, ZXCT1032N8DKR, ZXCT1032N8TR

Buy Now Datasheet
Current Regulation/Management - ZXCT1032N8TR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
ZXCT1032N8TR-ND
Current Regulation/Management ZXCT1032N8TR-ND
Current Monitor Regulator High-Side 8-SO

Current Monitor Regulator High-Side 8-SO

Buy Now Datasheet
Singapore, Singapore
Power Management IC
734-ZXCT1032N8TA
Power Management IC 734-ZXCT1032N8TA
IC CURRENT MONITOR 8SO Product overview: ZXCT1032N8TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1032N8TA can be used for catalog matching and distributor lookup.

IC CURRENT MONITOR 8SO Product overview: ZXCT1032N8TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1032N8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
ZXCT1032N8TA
Current & Power Monitors & Regulators ZXCT1032N8TA
Current & Power Monitors & Regulators High Side In-Rush

Current & Power Monitors & Regulators High Side In-Rush

Buy Now Datasheet
Current Regulation/Management - ZXCT1032N8TA - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
ZXCT1032N8TA
Current Regulation/Management ZXCT1032N8TA
IC CURRENT MONITOR 8SOIC

IC CURRENT MONITOR 8SOIC

Supplier's Site Datasheet
PMIC - Current Regulation/Management - ZXCT1032N8TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
ZXCT1032N8TA
PMIC - Current Regulation/Management ZXCT1032N8TA
IC CURRENT MONITOR 8SOIC

IC CURRENT MONITOR 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Current Regulation-Management - ZXCT1032N8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Current Regulation-Management
ZXCT1032N8TA
Integrated Circuits (ICs) - PMIC - Current Regulation-Management ZXCT1032N8TA
IC CURRENT MONITOR 8SOIC

IC CURRENT MONITOR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 904375-ZXCT1032N8TA ZXCT1032N8TR-ND 734-ZXCT1032N8TA ZXCT1032N8TA ZXCT1032N8TA ZXCT1032N8TA ZXCT1032N8TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1032N8TA Current Regulation/Management Power Management IC Current & Power Monitors & Regulators Current Regulation/Management PMIC - Current Regulation/Management Integrated Circuits (ICs) - PMIC - Current Regulation-Management
Package Type SOIC; Other; 8-SO SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SED - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP222ACPZ-1827-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1220372 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details