Current Monitor Regulator High-Side 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 036890-ZXCT1030N8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.2 V to 20 V
Accuracy: ±3%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC CURRENT MONITOR 3% 8SO Product overview: ZXCT1030N8TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1030N8TA can be used for catalog matching and distributor lookup.
IC CURRENT MONITOR 3% 8SOIC
IC CURRENT MONITOR 3% 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ZXCT1030N8TR-ND | 036890-ZXCT1030N8TA | 734-ZXCT1030N8TA | ZXCT1030N8TA | ZXCT1030N8TA |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - ZXCT1030N8TA | Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOP | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |