DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1023DFGTA ZXCT1023DFGTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036889-ZXCT1023DFGTA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Accuracy: ±3% Sensing Method: High-Side Family Name: ZXCT1023 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-TDFN (1.2x1.8) Purpose: Current Monitor Introduction Date: April 02, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036889-ZXCT1023DFGTA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Accuracy: ±3% Sensing Method: High-Side Family Name: ZXCT1023 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-TDFN (1.2x1.8) Purpose: Current Monitor Introduction Date: April 02, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1023DFGTA - 036889-ZXCT1023DFGTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1023DFGTA
036889-ZXCT1023DFGTA
PMIC - PMIC - Current Regulation/Management - ZXCT1023DFGTA 036889-ZXCT1023DFGTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036889-ZXCT1023DFGTA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Accuracy: ±3% Sensing Method: High-Side Family Name: ZXCT1023 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-TDFN (1.2x1.8) Purpose: Current Monitor Introduction Date: April 02, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036889-ZXCT1023DFGTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 20 V
Accuracy: ±3%
Sensing Method: High-Side
Family Name: ZXCT1023
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-TDFN (1.2x1.8)
Purpose: Current Monitor
Introduction Date: April 02, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - ZXCT1023DFGTA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1023DFGTA
Current Regulation/Management ZXCT1023DFGTA
Current Monitor Regulator High-Side 4-TDFN (1.2x1.8)

Current Monitor Regulator High-Side 4-TDFN (1.2x1.8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 036889-ZXCT1023DFGTA ZXCT1023DFGTA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1023DFGTA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details