DIODES Incorporated High-Side Current Monitor, 5-Sot-23; Quiescent Current Diodes Inc. ZXCT1022E5TA

Description
HIGH-SIDE CURRENT MONITOR, 5-SOT-23; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
HIGH-SIDE CURRENT MONITOR, 5-SOT-23; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Side Current Monitor, 5-Sot-23; Quiescent Current Diodes Inc. - 59M3723 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Current Monitor, 5-Sot-23; Quiescent Current Diodes Inc.
59M3723
High-Side Current Monitor, 5-Sot-23; Quiescent Current Diodes Inc. 59M3723
HIGH-SIDE CURRENT MONITOR, 5-SOT-23; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

HIGH-SIDE CURRENT MONITOR, 5-SOT-23; Quiescent Current:-; Bandwidth:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 59M3723
Product Name High-Side Current Monitor, 5-Sot-23; Quiescent Current Diodes Inc.
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Broadband Current Probe - Model BCP-619 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548320-1 - TE Connectivity
Specs
Current 2500 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details