DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1021E5TA ZXCT1021E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036887-ZXCT1021E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Accuracy: ±1% Sensing Method: High-Side Family Name: ZXCT1021 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): ZXCT1021E5; Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036887-ZXCT1021E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Accuracy: ±1% Sensing Method: High-Side Family Name: ZXCT1021 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): ZXCT1021E5; Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1021E5TA - 036887-ZXCT1021E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1021E5TA
036887-ZXCT1021E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1021E5TA 036887-ZXCT1021E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036887-ZXCT1021E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Accuracy: ±1% Sensing Method: High-Side Family Name: ZXCT1021 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): ZXCT1021E5; Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036887-ZXCT1021E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 20 V
Accuracy: ±1%
Sensing Method: High-Side
Family Name: ZXCT1021
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Alternative Parts (Cross-Reference): ZXCT1021E5;
Introduction Date: June 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - ZXCT1021E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1021E5TA
Current Regulation/Management ZXCT1021E5TA
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 036887-ZXCT1021E5TA ZXCT1021E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1021E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906529 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details