DIODES Incorporated Current Regulation/Management ZXCT1012ET5TA

Description
Current Monitor Regulator High-Side 2mA TSOT-25
Request a Quote Datasheet
Description
Current Monitor Regulator High-Side 2mA TSOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - ZXCT1012ET5CT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
ZXCT1012ET5CT-ND
Current Regulation/Management ZXCT1012ET5CT-ND
Current Monitor Regulator High-Side 2mA TSOT-25

Current Monitor Regulator High-Side 2mA TSOT-25

Buy Now Datasheet
Current Regulation/Management - 31-ZXCT1012ET5TATR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
31-ZXCT1012ET5TATR-ND
Current Regulation/Management 31-ZXCT1012ET5TATR-ND
Current Monitor Regulator High-Side 2mA TSOT-25

Current Monitor Regulator High-Side 2mA TSOT-25

Buy Now Datasheet
Singapore, Singapore
Power Management IC
734-ZXCT1012ET5TA
Power Management IC 734-ZXCT1012ET5TA
IC CURRENT MONITOR 2.5% TSOT25 Product overview: ZXCT1012ET5TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1012ET5TA can be used for catalog matching and distributor lookup.

IC CURRENT MONITOR 2.5% TSOT25 Product overview: ZXCT1012ET5TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1012ET5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - ZXCT1012ET5TA - 036885-ZXCT1012ET5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1012ET5TA
036885-ZXCT1012ET5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1012ET5TA 036885-ZXCT1012ET5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036885-ZXCT1012ET5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Output Current: 2mA Accuracy: ±2.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036885-ZXCT1012ET5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 20 V
Output Current: 2mA
Accuracy: ±2.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Current Regulation-Management - ZXCT1012ET5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Current Regulation-Management
ZXCT1012ET5TA
Integrated Circuits (ICs) - PMIC - Current Regulation-Management ZXCT1012ET5TA
IC CURRENT MONITOR 2.5% TSOT23-5

IC CURRENT MONITOR 2.5% TSOT23-5

Supplier's Site
Current Regulation/Management - ZXCT1012ET5TA - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
ZXCT1012ET5TA
Current Regulation/Management ZXCT1012ET5TA
IC CURRENT MONITOR 2.5% TSOT23-5

IC CURRENT MONITOR 2.5% TSOT23-5

Supplier's Site Datasheet
Shenzhen, China
PMIC - Current Regulation/Management
ZXCT1012ET5TA
PMIC - Current Regulation/Management ZXCT1012ET5TA
IC CURRENT MONITOR 2.5% TSOT23-5

IC CURRENT MONITOR 2.5% TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ZXCT1012ET5CT-ND 734-ZXCT1012ET5TA 036885-ZXCT1012ET5TA ZXCT1012ET5TA ZXCT1012ET5TA ZXCT1012ET5TA
Product Name Current Regulation/Management Power Management IC PMIC - PMIC - Current Regulation/Management - ZXCT1012ET5TA Integrated Circuits (ICs) - PMIC - Current Regulation-Management Current Regulation/Management PMIC - Current Regulation/Management
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Tape & Reel (TR) SOT23; Other; TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Multi-Output PMIC - A4413KETTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
6 suppliers
Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
Power Management IC - 713-BQ27410DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers