DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1011E5TA ZXCT1011E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036884-ZXCT1011E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Output Current: 5mA Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036884-ZXCT1011E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Output Current: 5mA Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1011E5TA - 036884-ZXCT1011E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1011E5TA
036884-ZXCT1011E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1011E5TA 036884-ZXCT1011E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036884-ZXCT1011E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Output Current: 5mA Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036884-ZXCT1011E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 20 V
Output Current: 5mA
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Current Regulation/Management - ZXCT1011E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1011E5TA
Current Regulation/Management ZXCT1011E5TA
Current Monitor Regulator High-Side 5mA SOT-23-5

Current Monitor Regulator High-Side 5mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 036884-ZXCT1011E5TA ZXCT1011E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1011E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1913989 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGET - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 15000 µA
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details