Manufacturer: Diodes Incorporated
Win Source Part Number: 036881-ZXCT1009FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 20 V
Output Current: 9.98mA
Accuracy: ±1%
Sensing Method: High-Side
Family Name: ZXCT1009FTA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Purpose: Current Monitor
Alternative Parts (Cross-Reference): ZXCT1009F;
Introduction Date: March 20, 2003
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Current Monitor Regulator High-Side 9.98mA SOT-23-3
Current Monitor Regulator High-Side 9.98mA SOT-23-3
Current Monitor Regulator High-Side 9.98mA SOT-23-3
IC CURRENT MONITOR 1% SOT23-3 Product overview: ZXCT1009FTA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1009FTA can be used for catalog matching and distributor lookup.
IC CURRENT MONITOR 1% SOT23-3
IC CURRENT MONITOR 1% SOT23-3
IC CURRENT MONITOR 1% SOT23-3
Current & Power Monitors & Regulators High Side Crnt Mtr
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 036881-ZXCT1009FTA | ZXCT1009FDKR-ND | 734-ZXCT1009FTA | ZXCT1009FTA | ZXCT1009FTA | ZXCT1009FTA | ZXCT1009FTA |
| Product Name | PMIC - PMIC - Current Regulation/Management - ZXCT1009FTA | Current Regulation/Management | SOT23 Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | Current & Power Monitors & Regulators |
| Package Type | SOT23; Other; SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 |