Manufacturer: Diodes Incorporated
Win Source Part Number: 803755-ZXCT1008QFTA
Packaging: Reel
Mounting Style: SMD
Current - Output: 25mA
Voltage - Input: 2.5V ~ 20V
Function: Current Monitor
Accuracy: ±1%
Sensing Method: High-Side
Supplier Device Package: SOT-23
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC CURRENT MONITOR 1% SOT23-3 Product overview: ZXCT1008QFTA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1008QFTA can be used for catalog matching and distributor lookup.
IC CURRENT MONITOR 1% SOT23-3
IC CURRENT MONITOR 1% SOT23-3
Current Monitor Regulator High-Side 25mA SOT-23-3
IC CURRENT MONITOR 1% SOT23-3
IC CURRENT MONITOR 1% SOT23-3
Current & Power Monitors & Regulators Auto HS Curr Monitor 2MHz 4uA 500mV
IC CURRENT MONITOR 1% SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 803755-ZXCT1008QFTA | 734-ZXCT1008QFTA | 31-ZXCT1008QFTADKR-ND | ZXCT1008QFTA | ZXCT1008QFTA | ZXCT1008QFTA | ZXCT1008QFTA |
| Product Name | PMIC - PMIC - Current Regulation/Management - ZXCT1008QFTA | SOT23 Power Management IC | Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators | Current Regulation/Management |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |