IC CURRENT MONITOR 1% SOT23-3 Product overview: ZXCT1008FTA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1008FTA can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 25mA SOT-23-3
Current Monitor Regulator High-Side 25mA SOT-23-3
Current Monitor Regulator High-Side 25mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 036880-ZXCT1008FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 20 V
Output Current: 25mA
Accuracy: ±1%
Sensing Method: High-Side
Family Name: ZXCT1008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Purpose: Current Monitor
Introduction Date: August 18, 2004
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC CURRENT MONITOR 1% SOT23-3
Current & Power Monitors & Regulators High-Side Monitor 2.5 to 20V 500mV 4uA
IC CURRENT MONITOR 1% SOT23-3
IC CURRENT MONITOR 1% SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-ZXCT1008FTA | ZXCT1008FTR-ND | 036880-ZXCT1008FTA | ZXCT1008FTA | ZXCT1008FTA | ZXCT1008FTA | ZXCT1008FTA |
| Product Name | SOT23 Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - ZXCT1008FTA | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators | Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management |
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 |