DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZXCL5213V28H5TA

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 981-ZXCL5213V28H5TA-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
981-ZXCL5213V28H5TA-CHP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 981-ZXCL5213V28H5TA-CHP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZXCL5213V28H5TADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZXCL5213V28H5TADITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZXCL5213V28H5TADITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
2.8V 150MA Voltage Regulator IC
776-ZXCL5213V28H5TA
2.8V 150MA Voltage Regulator IC 776-ZXCL5213V28H5TA
IC REG LINEAR 2.8V 150MA SC70-5 Product overview: ZXCL5213V28H5TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXCL5213V28H5TA can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 150MA SC70-5 Product overview: ZXCL5213V28H5TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXCL5213V28H5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ZXCL5213V28H5TA - 036879-ZXCL5213V28H5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZXCL5213V28H5TA
036879-ZXCL5213V28H5TA
PMIC - PMIC - Voltage Regulators - Linear - ZXCL5213V28H5TA 036879-ZXCL5213V28H5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036879-ZXCL5213V28H5 TA Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.14V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.28V @ 100mA Operating Supply Current: 50μA to 120μA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036879-ZXCL5213V28H5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.14V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.28V @ 100mA
Operating Supply Current: 50μA to 120μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ZXCL5213V28H5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ZXCL5213V28H5TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ZXCL5213V28H5TA
IC REG LINEAR 2.8V 150MA SC70-5

IC REG LINEAR 2.8V 150MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - ZXCL5213V28H5TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZXCL5213V28H5TA
PMIC - Voltage Regulators - Linear ZXCL5213V28H5TA
IC REG LINEAR 2.8V 150MA SC70-5

IC REG LINEAR 2.8V 150MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 981-ZXCL5213V28H5TA-CHP 776-ZXCL5213V28H5TA 036879-ZXCL5213V28H5TA ZXCL5213V28H5TA ZXCL5213V28H5TA
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZXCL5213V28H5TA Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 Other; Tape & Reel (TR) SC-70; Other; SC-70-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3335ACP-2.85-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 7513036 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Motor Drivers, Controllers - A5984GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details