Manufacturer: Diodes Incorporated
Win Source Part Number: 036869-ZXCD1210JB16T
Packaging: Reel - TR
Specifications: Class D
Applications: Pre-Amplifier
Number of Channels: 1
Family Name: ZXCD1210
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Modulator
Supply Voltage - Operating: 12 V to 18 V
Alternative Parts (Cross-Reference): LM4668LDX/NOPB; LM4680SD; LM4680SDX; BD5452AMUV-E2;
Introduction Date: April 24, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Audio Modulator 1 Channel 16-QFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 036869-ZXCD1210JB16TA | ZXCD1210JB16TA |
| Product Name | Audio Special Purpose - ZXCD1210JB16TA | Audio Special Purpose |
| Supply Voltage (VS) | 12 to 18 volts | 12 to 18 volts |