MOT DRV DC PDIP-8 TUBE 3.6K
Bipolar Motor Driver NMOS, PMOS 8-PDIP
MOT DRV DC PDIP-8 TUBE 3.6K
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 31-ZXBM5408Q-N-U-ND | ZXBM5408Q-N-U | ZXBM5408Q-N-U |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; DC Servo; Brushed DC, DC Servo | |
| Configuration | PCB Mount; "8-DIP (0.300"", 7.62mm)" | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |