Motor Driver Power MOSFET PWM 8-SO-EP
Motor Driver Power MOSFET PWM 8-SO-EP
Motor Driver Power MOSFET PWM 8-SO-EP
IC MOTOR DRIVER 3V-18V 8SO Product overview: ZXBM5210-SP-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM5210-SP-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 904373-ZXBM5210-SP-1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: - Motor Driver Power MOSFET PWM 8-SO-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXBM5210
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ZXBM5210-SP-13DIDKR,
Motor Driver Power MOSFET PWM 8-SO-EP
IC MOTOR DRIVER 3V-18V 8SO
IC MOTOR DRIVER 3V-18V 8SO
MOTOR DRIVER, -40 TO 105DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | ZXBM5210-SP-13DIDKR-ND | 744-ZXBM5210-SP-13 | 904373-ZXBM5210-SP-13 | ZXBM5210-SP-13 | ZXBM5210-SP-13 | ZXBM5210-SP-13 | 29AK9129 |
| Product Name | Motor Drivers, Controllers | 3V 18V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - ZXBM5210-SP-13 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C Rohs Compliant Diodes Inc. |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |