IC MOTOR DRIVER 3V-18V 8SO Product overview: ZXBM5210-S-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM5210-S-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120338-ZXBM5210-S-1
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 3 V to 18 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET PWM 8-SO
Motor Driver Power MOSFET PWM 8-SO
Motor Driver Power MOSFET PWM 8-SO
IC MOTOR DRIVER 3V-18V 8SO
IC MOTOR DRIVER 3V-18V 8SO
Motor Driver Power MOSFET PWM 8-SO
MOTOR CONTROLLER, -40 TO 85 DEG C, SOIC8 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-ZXBM5210-S-13 | 1120338-ZXBM5210-S-13 | ZXBM5210-S-13DITR-ND | ZXBM5210-S-13 | ZXBM5210-S-13 | ZXBM5210-S-13 | 29AK9128 |
| Product Name | 3V 18V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - ZXBM5210-S-13 | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Controller, -40 To 85 Deg C, Soic8 Rohs Compliant Diodes Inc. |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| DC Input | 18 volts | 3 to 18 volts | 3 to 18 volts | ||||
| AC Input | 3 to 18 volts | 3 to 18 volts |