IC MOTOR DRIVER 4.7V-18V 16QFN Product overview: ZXBM2004JA16TC from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.7V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM2004JA16TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 131707-ZXBM2004JA16T
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 16-QFN3030
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Motor Driver PWM U-QFN3030-16 (Type B)
Motor Driver PWM U-QFN3030-16 (Type B)
IC MOTOR DRIVER 4.7V-18V 16QFN
Motor Driver PWM U-QFN3030-16 (Type B)
IC MOTOR DRIVER 4.7V-18V 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-ZXBM2004JA16TC | 131707-ZXBM2004JA16TC | ZXBM2004JA16TCDICT-ND | ZXBM2004JA16TC | ZXBM2004JA16TC | ZXBM2004JA16TC |
| Product Name | 4.7V 18V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - ZXBM2004JA16TC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| DC Input | 18 volts | 5 to 18 volts | 5 to 18 volts | |||
| AC Input | 5 to 18 volts | 5 to 18 volts |