IC MOTOR DRIVER 4.5V-18V 10MSOP Product overview: ZXBM2003X10TA from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM2003X10TA can be used for catalog matching and distributor lookup.
Motor Driver PWM 10-MSOP
Motor Driver PWM 10-MSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 057849-ZXBM2003X10TA
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Motor Driver PWM 10-MSOP
IC MOTOR DRIVER 4.5V-18V 10MSOP
IC MOTOR DRIVER 4.5V-18V 10MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-ZXBM2003X10TA | ZXBM2003X10TATR-ND | 057849-ZXBM2003X10TA | ZXBM2003X10TA | ZXBM2003X10TA | ZXBM2003X10TA |
| Product Name | 4.5V 18V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - ZXBM2003X10TA | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 18 volts | 4 to 18 volts | 4 to 18 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |