The ZXBM2001X10TA is a 2-phase DC brushless motor pre-driver designed for variable speed control using PWM, suitable for applications such as fans and blowers in computers, instrumentation, and automotive climate control. It features built-in lock detection protection, rotational speed sensing, and automatic recovery. The device includes a Hall amplifier for direct connection to Hall elements and supports PWM speed control through external voltage, thermistor input, or an external PWM source. The ZXBM2001X10TA operates with an input voltage range of 4.5V to 18V and is housed in a compact MSOP10 package. It is capable of handling a maximum supply current of 200mA and offers a wide operating temperature range from -40°C to 85°C. This product is suitable for engineers looking for a reliable motor driver solution with integrated features for efficient motor control.
IC MOTOR DRIVER 4.5V-18V 10MSOP Product overview: ZXBM2001X10TA from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM2001X10TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 108761-ZXBM2001X10TA
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Motor Driver PWM 10-MSOP
IC MOTOR DRIVER 4.5V-18V 10MSOP
IC MOTOR DRIVER 4.5V-18V 10MSOP
Motor Driver PWM 10-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-ZXBM2001X10TA | 108761-ZXBM2001X10TA | ZXBM2001X10TATR-ND | ZXBM2001X10TA | ZXBM2001X10TA | ZXBM2001X10TA |
| Product Name | 4.5V 18V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - ZXBM2001X10TA | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 18 volts | 4 to 18 volts | 4 to 18 volts | |||
| AC Input | 4 to 18 volts | 4 to 18 volts |