DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - ZXBM1021Q20TC ZXBM1021Q20TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802842-ZXBM1021Q20TC Packaging: Reel Mounting Style: SMD Applications: Fan Controller Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Pre-Driver - Half Bridge (2) Motor Type - AC, DC: Brushless DC (BLDC) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.8V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802842-ZXBM1021Q20TC Packaging: Reel Mounting Style: SMD Applications: Fan Controller Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Pre-Driver - Half Bridge (2) Motor Type - AC, DC: Brushless DC (BLDC) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.8V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - ZXBM1021Q20TC - 802842-ZXBM1021Q20TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - ZXBM1021Q20TC
802842-ZXBM1021Q20TC
PMIC - PMIC - Motor Drivers, Controllers - ZXBM1021Q20TC 802842-ZXBM1021Q20TC
Manufacturer: Diodes Incorporated Win Source Part Number: 802842-ZXBM1021Q20TC Packaging: Reel Mounting Style: SMD Applications: Fan Controller Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Pre-Driver - Half Bridge (2) Motor Type - AC, DC: Brushless DC (BLDC) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.8V ~ 18V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802842-ZXBM1021Q20TC
Packaging: Reel
Mounting Style: SMD
Applications: Fan Controller
Function: Controller - Commutation, Direction Management
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 20-SSOP
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6.8V ~ 18V

Buy Now
Motor Drivers, Controllers - ZXBM1021Q20TC-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
ZXBM1021Q20TC-ND
Motor Drivers, Controllers ZXBM1021Q20TC-ND
Motor Driver PWM 20-QSOP

Motor Driver PWM 20-QSOP

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-ZXBM1021Q20TC
Motor Driver IC 744-ZXBM1021Q20TC
IC MOTOR CTLR PAR/PWM 20QSOP Product overview: ZXBM1021Q20TC from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM1021Q20TC can be used for catalog matching and distributor lookup.

IC MOTOR CTLR PAR/PWM 20QSOP Product overview: ZXBM1021Q20TC from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM1021Q20TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - ZXBM1021Q20TC - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
ZXBM1021Q20TC
PMIC - Motor Drivers, Controllers ZXBM1021Q20TC
IC MOTOR CTLR PAR/PWM 20QSOP

IC MOTOR CTLR PAR/PWM 20QSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - ZXBM1021Q20TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
ZXBM1021Q20TC
Motor Drivers, Controllers ZXBM1021Q20TC
Motor Driver PWM 20-QSOP

Motor Driver PWM 20-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - ZXBM1021Q20TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
ZXBM1021Q20TC
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers ZXBM1021Q20TC
IC MOTOR CTLR PAR/PWM 20QSOP

IC MOTOR CTLR PAR/PWM 20QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers Motor Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 802842-ZXBM1021Q20TC ZXBM1021Q20TC-ND 744-ZXBM1021Q20TC ZXBM1021Q20TC ZXBM1021Q20TC ZXBM1021Q20TC
Product Name PMIC - PMIC - Motor Drivers, Controllers - ZXBM1021Q20TC Motor Drivers, Controllers Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F) -40 to 110 C (-40 to 230 F)
AC Input 7 to 18 volts 7 to 18 volts
DC Input 7 to 18 volts 7 to 18 volts 18 volts
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Unlock Full Specs
to access all available technical data