DIODES Incorporated Motor Driver IC ZXBM1021JB20TC

Description
IC MOTOR CTRLR PAR U-QFN4040-20 Product overview: ZXBM1021JB20TC from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM1021JB20TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR CTRLR PAR U-QFN4040-20 Product overview: ZXBM1021JB20TC from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM1021JB20TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Motor Driver IC
744-ZXBM1021JB20TC
Motor Driver IC 744-ZXBM1021JB20TC
IC MOTOR CTRLR PAR U-QFN4040-20 Product overview: ZXBM1021JB20TC from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM1021JB20TC can be used for catalog matching and distributor lookup.

IC MOTOR CTRLR PAR U-QFN4040-20 Product overview: ZXBM1021JB20TC from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM1021JB20TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - ZXBM1021JB20TC - 803331-ZXBM1021JB20TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - ZXBM1021JB20TC
803331-ZXBM1021JB20TC
PMIC - PMIC - Motor Drivers, Controllers - ZXBM1021JB20TC 803331-ZXBM1021JB20TC
Manufacturer: Diodes Incorporated Win Source Part Number: 803331-ZXBM1021JB20T C Packaging: Reel Mounting Style: SMD Applications: Fan Controller Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Pre-Driver - Half Bridge (2) Motor Type - AC, DC: Brushless DC (BLDC) Supplier Device Package: U-QFN4040-20 Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.8V ~ 18V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803331-ZXBM1021JB20TC
Packaging: Reel
Mounting Style: SMD
Applications: Fan Controller
Function: Controller - Commutation, Direction Management
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: U-QFN4040-20
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 20-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6.8V ~ 18V

Buy Now
Motor Drivers, Controllers - ZXBM1021JB20TC-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
ZXBM1021JB20TC-ND
Motor Drivers, Controllers ZXBM1021JB20TC-ND
Motor Driver PWM U-QFN4040-20

Motor Driver PWM U-QFN4040-20

Buy Now Datasheet
Motor Drivers, Controllers - ZXBM1021JB20TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
ZXBM1021JB20TC
Motor Drivers, Controllers ZXBM1021JB20TC
Motor Driver PWM U-QFN4040-20

Motor Driver PWM U-QFN4040-20

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - ZXBM1021JB20TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
ZXBM1021JB20TC
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers ZXBM1021JB20TC
IC MOTOR CTRLR PAR U-QFN4040-20

IC MOTOR CTRLR PAR U-QFN4040-20

Supplier's Site
Shenzhen, China
PMIC - Motor Drivers, Controllers
ZXBM1021JB20TC
PMIC - Motor Drivers, Controllers ZXBM1021JB20TC
IC MOTOR CTRLR PAR U-QFN4040-20

IC MOTOR CTRLR PAR U-QFN4040-20

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-ZXBM1021JB20TC 803331-ZXBM1021JB20TC ZXBM1021JB20TC-ND ZXBM1021JB20TC ZXBM1021JB20TC ZXBM1021JB20TC
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - ZXBM1021JB20TC Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus PWM
Operating Temperature -40 C (-40 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
DC Input 18 volts 7 to 18 volts 7 to 18 volts
AC Input 7 to 18 volts 7 to 18 volts
Unlock Full Specs
to access all available technical data