IC MOTOR CONTROLLER PWM 20TSSOP Product overview: ZXBM1016ST20TC from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ZXBM1016ST20TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 044159-ZXBM1016ST20T
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 6.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 6.7V-18V 20TSSOP
Motor Driver PWM 20-TSSOP
IC MOTOR DRIVER 6.7V-18V 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-ZXBM1016ST20TC | 044159-ZXBM1016ST20TC | 233-ZXBM1016ST20TC | ZXBM1016ST20TC | ZXBM1016ST20TC |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - ZXBM1016ST20TC | IC MOTOR DRIVER 6.7V-18V 20TSSOP | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |